Murata Electronics Capacitors - Ceramic Capacitors GRM033R60J475ME05D

Description
Win Source Part Number: 1359134-GRM033R60J47 5ME05D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.015" (0.39mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1359134-GRM033R60J47 5ME05D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.015" (0.39mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359134-GRM033R60J475ME05D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359134-GRM033R60J475ME05D
Capacitors - Ceramic Capacitors 1359134-GRM033R60J475ME05D
Win Source Part Number: 1359134-GRM033R60J47 5ME05D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.015" (0.39mm)

Win Source Part Number: 1359134-GRM033R60J475ME05D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.015" (0.39mm)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R60J475ME05DCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R60J475ME05DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R60J475ME05DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-GRM033R60J475ME05D
4.7UF 6.3V Capacitor 60-GRM033R60J475ME05D
CAP CER 4.7UF 6.3V X5R 0201 Product overview: GRM033R60J475ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J475ME05 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0201 Product overview: GRM033R60J475ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J475ME05D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R60J475ME05D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R60J475ME05D
6.3V 4.7uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J475ME05D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J475ME05D
Ceramic Capacitors GRM033R60J475ME05D
CAP CER 4.7UF 6.3V X5R 0201

CAP CER 4.7UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359134-GRM033R60J475ME05D 490-GRM033R60J475ME05DCT-ND 490-GRM033R60J475ME05DDKR-ND 60-GRM033R60J475ME05D GRM033R60J475ME05D GRM033R60J475ME05D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4.7UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details