Murata Electronics 0.47UF 6.3V Capacitor GRM033R60J474ME90D

Description
CAP CER 0.47UF 6.3V X5R 0201 Product overview: GRM033R60J474ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J474ME90 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 6.3V X5R 0201 Product overview: GRM033R60J474ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J474ME90 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 6.3V Capacitor
60-GRM033R60J474ME90D
0.47UF 6.3V Capacitor 60-GRM033R60J474ME90D
CAP CER 0.47UF 6.3V X5R 0201 Product overview: GRM033R60J474ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J474ME90 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 6.3V X5R 0201 Product overview: GRM033R60J474ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J474ME90D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10410-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10410-1-ND
Ceramic Capacitors 490-10410-1-ND
0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10410-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10410-6-ND
Ceramic Capacitors 490-10410-6-ND
0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10410-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10410-2-ND
Ceramic Capacitors 490-10410-2-ND
0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J474ME90D - 1041260-GRM033R60J474ME90D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J474ME90D
1041260-GRM033R60J474ME90D
Ceramic Capacitors - GRM033R60J474ME90D 1041260-GRM033R60J474ME90D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041260-GRM033R60J47 4ME90D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041260-GRM033R60J474ME90D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cap, 0.47Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 65AH6958 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 6.3V, Mlcc, 0201; Capacitance Murata
65AH6958
Cap, 0.47Uf, 6.3V, Mlcc, 0201; Capacitance Murata 65AH6958
CAP, 0.47UF, 6.3V, MLCC, 0201; Capacitance:0.47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.47UF, 6.3V, MLCC, 0201; Capacitance:0.47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 92AH8253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
92AH8253
Cap, 0.47Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 92AH8253
CAP, 0.47UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.47UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J474ME90D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J474ME90D
Ceramic Capacitors GRM033R60J474ME90D
CAP CER 0.47UF 6.3V X5R 0201

CAP CER 0.47UF 6.3V X5R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R60J474ME90D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R60J474ME90D
6.3V 470nF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 470nF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R60J474ME90D 490-10410-1-ND 490-10410-6-ND 1041260-GRM033R60J474ME90D 65AH6958 92AH8253 GRM033R60J474ME90D GRM033R60J474ME90D
Product Name 0.47UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R60J474ME90D Cap, 0.47Uf, 6.3V, Mlcc, 0201; Capacitance Murata Cap, 0.47Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers