Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM033R60J474KE90D

Description
Murata GRM033R60J474KE90D
Request a Quote Datasheet
Description
Murata GRM033R60J474KE90D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1851757 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851757
MLCCs - Multilayer Ceramic Capacitors 1851757
Murata GRM033R60J474KE90D

Murata GRM033R60J474KE90D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851583 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851583
MLCCs - Multilayer Ceramic Capacitors 1851583
Murata GRM033R60J474KE90D

Murata GRM033R60J474KE90D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851757P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851757P
MLCCs - Multilayer Ceramic Capacitors 1851757P
Murata GRM033R60J474KE90D

Murata GRM033R60J474KE90D

Supplier's Site
Ceramic Capacitors - GRM033R60J474KE90D - 1041259-GRM033R60J474KE90D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J474KE90D
1041259-GRM033R60J474KE90D
Ceramic Capacitors - GRM033R60J474KE90D 1041259-GRM033R60J474KE90D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041259-GRM033R60J47 4KE90D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041259-GRM033R60J474KE90D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-10409-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10409-1-ND
Ceramic Capacitors 490-10409-1-ND
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10409-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10409-2-ND
Ceramic Capacitors 490-10409-2-ND
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10409-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10409-6-ND
Ceramic Capacitors 490-10409-6-ND
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 6.3V Capacitor
60-GRM033R60J474KE90D
0.47UF 6.3V Capacitor 60-GRM033R60J474KE90D
CAP CER 0.47UF 6.3V X5R 0201 Product overview: GRM033R60J474KE90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J474KE90 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 6.3V X5R 0201 Product overview: GRM033R60J474KE90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J474KE90D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R60J474KE90D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R60J474KE90D
6.3V 470nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 470nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J474KE90D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J474KE90D
Ceramic Capacitors GRM033R60J474KE90D
CAP CER 0.47UF 6.3V X5R 0201

CAP CER 0.47UF 6.3V X5R 0201

Supplier's Site Datasheet
Cap, 0.47Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 94AC8894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 6.3V, Mlcc, 0201; Capacitance Murata
94AC8894
Cap, 0.47Uf, 6.3V, Mlcc, 0201; Capacitance Murata 94AC8894
CAP, 0.47UF, 6.3V, MLCC, 0201; Capacitance:0.47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.47UF, 6.3V, MLCC, 0201; Capacitance:0.47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 65AH6957 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
65AH6957
Cap, 0.47Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 65AH6957
CAP, 0.47UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.47UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1851757 1851757P 1041259-GRM033R60J474KE90D 490-10409-1-ND 490-10409-6-ND 60-GRM033R60J474KE90D GRM033R60J474KE90D GRM033R60J474KE90D 94AC8894 65AH6957
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM033R60J474KE90D Ceramic Capacitors Ceramic Capacitors 0.47UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.47Uf, 6.3V, Mlcc, 0201; Capacitance Murata Cap, 0.47Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details