Murata Electronics Ceramic Capacitors GRM033R60J473KE19J

Description
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R60J473KE19JTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R60J473KE19JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 6.3V X5R 0201

CAP CER 0.047UF 6.3V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R60J473KE19JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 6.3V X5R 0201

CAP CER 0.047UF 6.3V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J473KE19J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J473KE19J
Ceramic Capacitors GRM033R60J473KE19J
CAP CER 0.047UF 6.3V X5R 0201

CAP CER 0.047UF 6.3V X5R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM033R60J473KE19J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R60J473KE19J
Capacitors - Ceramic Capacitors GRM033R60J473KE19J
CAP CER 0.047UF 6.3V X5R 0201

CAP CER 0.047UF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R60J473KE19JTR-ND 490-GRM033R60J473KE19JDKR-ND GRM033R60J473KE19J GRM033R60J473KE19J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R105M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details