Murata Power Solutions 0.047UF 6.3V Capacitor GRM033R60J473KE19D

Description
CAP CER 0.047UF 6.3V X5R 0201 Product overview: GRM033R60J473KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J473KE19 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.047UF 6.3V X5R 0201 Product overview: GRM033R60J473KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J473KE19 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047UF 6.3V Capacitor
60-GRM033R60J473KE19D
0.047UF 6.3V Capacitor 60-GRM033R60J473KE19D
CAP CER 0.047UF 6.3V X5R 0201 Product overview: GRM033R60J473KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J473KE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 6.3V X5R 0201 Product overview: GRM033R60J473KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J473KE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J473KE19D - 1041258-GRM033R60J473KE19D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J473KE19D
1041258-GRM033R60J473KE19D
Ceramic Capacitors - GRM033R60J473KE19D 1041258-GRM033R60J473KE19D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041258-GRM033R60J47 3KE19D Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041258-GRM033R60J473KE19D
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1140384P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140384P
MLCCs - Multilayer Ceramic Capacitors 1140384P
Murata GRM033R60J473KE19D

Murata GRM033R60J473KE19D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1140384 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140384
MLCCs - Multilayer Ceramic Capacitors 1140384
Murata GRM033R60J473KE19D

Murata GRM033R60J473KE19D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692742 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692742
MLCCs - Multilayer Ceramic Capacitors 1692742
Murata GRM033R60J473KE19D

Murata GRM033R60J473KE19D

Supplier's Site
Ceramic Capacitors - 490-6140-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6140-6-ND
Ceramic Capacitors 490-6140-6-ND
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6140-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6140-2-ND
Ceramic Capacitors 490-6140-2-ND
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6140-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6140-1-ND
Ceramic Capacitors 490-6140-1-ND
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata - 55Y9838 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata
55Y9838
Smd Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata 55Y9838
SMD Multilayer Ceramic Capacitor, GRM Series, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 65AH6956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
65AH6956
Cap, 0.047Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 65AH6956
CAP, 0.047UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.047UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J473KE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J473KE19D
Ceramic Capacitors GRM033R60J473KE19D
CAP CER 0.047UF 6.3V X5R 0201

CAP CER 0.047UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R60J473KE19D 1041258-GRM033R60J473KE19D 1140384P 1140384 490-6140-6-ND 490-6140-2-ND 55Y9838 65AH6956 GRM033R60J473KE19D
Product Name 0.047UF 6.3V Capacitor Ceramic Capacitors - GRM033R60J473KE19D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata Cap, 0.047Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details