Murata Electronics Ceramic Capacitors GRM033R60J334ME90D

Description
0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote
Description
0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 0.33µF, 6.3V MLCC capacitor (part number 94AC8893) is designed for general electronic equipment applications. It features a capacitance value of 0.33µF with a voltage rating of 6.3V, making it suitable for various circuit designs. The capacitor has a capacitance tolerance of ±20% and operates effectively within a temperature range of -55°C to 85°C. It utilizes an X5R dielectric characteristic, which provides stable capacitance over a wide temperature range. The dimensions of the capacitor are 0.6mm x 0.3mm x 0.3mm, conforming to the 0201 case size. This product is RoHS compliant and is available in packaging options that include 50,000 pieces per reel, facilitating efficient handling and assembly in manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Murata 0.33µF, 6.3V MLCC capacitor (part number 94AC8893) is designed for general electronic equipment applications. It features a capacitance value of 0.33µF with a voltage rating of 6.3V, making it suitable for various circuit designs. The capacitor has a capacitance tolerance of ±20% and operates effectively within a temperature range of -55°C to 85°C. It utilizes an X5R dielectric characteristic, which provides stable capacitance over a wide temperature range. The dimensions of the capacitor are 0.6mm x 0.3mm x 0.3mm, conforming to the 0201 case size. This product is RoHS compliant and is available in packaging options that include 50,000 pieces per reel, facilitating efficient handling and assembly in manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10408-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10408-2-ND
Ceramic Capacitors 490-10408-2-ND
0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10408-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10408-1-ND
Ceramic Capacitors 490-10408-1-ND
0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10408-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10408-6-ND
Ceramic Capacitors 490-10408-6-ND
0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J334ME90D - 850996-GRM033R60J334ME90D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J334ME90D
850996-GRM033R60J334ME90D
Ceramic Capacitors - GRM033R60J334ME90D 850996-GRM033R60J334ME90D
Manufacturer: Murata Electronics North America Win Source Part Number: 850996-GRM033R60J334 ME90D Series: GRM Features: 0.33 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM033R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10408-6, 490-10408-2, 490-10408-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 850996-GRM033R60J334ME90D
Series: GRM
Features: 0.33 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM033R60J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10408-6, 490-10408-2, 490-10408-1

Buy Now Datasheet
Singapore, Singapore
0.33UF 6.3V Capacitor
60-GRM033R60J334ME90D
0.33UF 6.3V Capacitor 60-GRM033R60J334ME90D
CAP CER 0.33UF 6.3V X5R 0201 Product overview: GRM033R60J334ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J334ME90 D can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 6.3V X5R 0201 Product overview: GRM033R60J334ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J334ME90D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J334ME90D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J334ME90D
Ceramic Capacitors GRM033R60J334ME90D
CAP CER 0.33UF 6.3V X5R 0201

CAP CER 0.33UF 6.3V X5R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R60J334ME90D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R60J334ME90D
6.3V 330nF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 330nF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.33Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 94AC8893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 6.3V, Mlcc, 0201; Capacitance Murata
94AC8893
Cap, 0.33Uf, 6.3V, Mlcc, 0201; Capacitance Murata 94AC8893
CAP, 0.33UF, 6.3V, MLCC, 0201; Capacitance:0.33µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.33UF, 6.3V, MLCC, 0201; Capacitance:0.33µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10408-2-ND 490-10408-6-ND 850996-GRM033R60J334ME90D 60-GRM033R60J334ME90D GRM033R60J334ME90D GRM033R60J334ME90D 94AC8893
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R60J334ME90D 0.33UF 6.3V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.33Uf, 6.3V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1572-1262-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers