Murata Electronics Ceramic Capacitors GRM033R60J333KE01J

Description
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R60J333KE01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033R60J333KE01J-ND
Ceramic Capacitors GRM033R60J333KE01J-ND
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM033R60J333KE01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R60J333KE01J
Capacitors - Ceramic Capacitors GRM033R60J333KE01J
CAP CER 0.033UF 6.3V X5R 0201

CAP CER 0.033UF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM033R60J333KE01J-ND GRM033R60J333KE01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details