Murata Electronics Ceramic Capacitors GRM033R60J333KE01D

Description
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3170-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3170-1-ND
Ceramic Capacitors 490-3170-1-ND
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3170-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3170-6-ND
Ceramic Capacitors 490-3170-6-ND
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3170-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3170-2-ND
Ceramic Capacitors 490-3170-2-ND
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.033UF 6.3V Capacitor
60-GRM033R60J333KE01D
0.033UF 6.3V Capacitor 60-GRM033R60J333KE01D
CAP CER 0.033UF 6.3V X5R 0201 Product overview: GRM033R60J333KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J333KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 6.3V X5R 0201 Product overview: GRM033R60J333KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J333KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J333KE01D - 1041256-GRM033R60J333KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J333KE01D
1041256-GRM033R60J333KE01D
Ceramic Capacitors - GRM033R60J333KE01D 1041256-GRM033R60J333KE01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041256-GRM033R60J33 3KE01D Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.033μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041256-GRM033R60J333KE01D
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.033μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J333KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J333KE01D
Ceramic Capacitors GRM033R60J333KE01D
CAP CER 0.033UF 6.3V X5R 0201

CAP CER 0.033UF 6.3V X5R 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.033 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata - 51R6560 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.033 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata
51R6560
Multilayer Ceramic Capacitor, Grm Series, 0.033 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata 51R6560
Multilayer Ceramic Capacitor, GRM Series, 0.033 - F, - 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.033 - F, - 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 65AH6955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
65AH6955
Cap, 0.033Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 65AH6955
CAP, 0.033UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.033UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3170-1-ND 490-3170-6-ND 60-GRM033R60J333KE01D 1041256-GRM033R60J333KE01D GRM033R60J333KE01D 51R6560 65AH6955
Product Name Ceramic Capacitors Ceramic Capacitors 0.033UF 6.3V Capacitor Ceramic Capacitors - GRM033R60J333KE01D Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 0.033 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata Cap, 0.033Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details