Murata Electronics Ceramic Capacitors - GRM033R60J225ME47D GRM033R60J225ME47D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041254-GRM033R60J22 5ME47D Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.015" (0.39mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CL03A225MQ3CRND; CL03A225MQ3CRNC; C0603X5R225MCTS; C0201X5R6R3-225MNP; Introduction Date: October 28, 2015 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041254-GRM033R60J22 5ME47D Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.015" (0.39mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CL03A225MQ3CRND; CL03A225MQ3CRNC; C0603X5R225MCTS; C0201X5R6R3-225MNP; Introduction Date: October 28, 2015 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R60J225ME47D - 1041254-GRM033R60J225ME47D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J225ME47D
1041254-GRM033R60J225ME47D
Ceramic Capacitors - GRM033R60J225ME47D 1041254-GRM033R60J225ME47D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041254-GRM033R60J22 5ME47D Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.015" (0.39mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CL03A225MQ3CRND; CL03A225MQ3CRNC; C0603X5R225MCTS; C0201X5R6R3-225MNP; Introduction Date: October 28, 2015 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041254-GRM033R60J225ME47D
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.015" (0.39mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): CL03A225MQ3CRND; CL03A225MQ3CRNC; C0603X5R225MCTS; C0201X5R6R3-225MNP;
Introduction Date: October 28, 2015
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.2UF 6.3V Capacitor
60-GRM033R60J225ME47D
2.2UF 6.3V Capacitor 60-GRM033R60J225ME47D
CAP CER 2.2UF 6.3V X5R 0201 Product overview: GRM033R60J225ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J225ME47 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X5R 0201 Product overview: GRM033R60J225ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J225ME47D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13225-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13225-2-ND
Ceramic Capacitors 490-13225-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13225-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13225-1-ND
Ceramic Capacitors 490-13225-1-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13225-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13225-6-ND
Ceramic Capacitors 490-13225-6-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R60J225ME47D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R60J225ME47D
6.3V 2.2uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 2.2uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 92AH4931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
92AH4931
Cap, 2.2Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 92AH4931
CAP, 2.2UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2.2UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J225ME47D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J225ME47D
Ceramic Capacitors GRM033R60J225ME47D
CAP CER 2.2UF 6.3V X5R 0201

CAP CER 2.2UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041254-GRM033R60J225ME47D 60-GRM033R60J225ME47D 490-13225-2-ND 490-13225-6-ND GRM033R60J225ME47D 92AH4931 GRM033R60J225ME47D
Product Name Ceramic Capacitors - GRM033R60J225ME47D 2.2UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 2.2Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details