Murata Electronics Ceramic Capacitors GRM033R60J224ME15D

Description
0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10407-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10407-6-ND
Ceramic Capacitors 490-10407-6-ND
0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10407-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10407-1-ND
Ceramic Capacitors 490-10407-1-ND
0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10407-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10407-2-ND
Ceramic Capacitors 490-10407-2-ND
0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J224ME15D - 1041252-GRM033R60J224ME15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J224ME15D
1041252-GRM033R60J224ME15D
Ceramic Capacitors - GRM033R60J224ME15D 1041252-GRM033R60J224ME15D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041252-GRM033R60J22 4ME15D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041252-GRM033R60J224ME15D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.22UF 6.3V Capacitor
60-GRM033R60J224ME15D
0.22UF 6.3V Capacitor 60-GRM033R60J224ME15D
CAP CER 0.22UF 6.3V X5R 0201 Product overview: GRM033R60J224ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J224ME15 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X5R 0201 Product overview: GRM033R60J224ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J224ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J224ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J224ME15D
Ceramic Capacitors GRM033R60J224ME15D
CAP CER 0.22UF 6.3V X5R 0201

CAP CER 0.22UF 6.3V X5R 0201

Supplier's Site Datasheet
Cap, 0.22Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 65AH6953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0201; Capacitance Murata
65AH6953
Cap, 0.22Uf, 6.3V, Mlcc, 0201; Capacitance Murata 65AH6953
CAP, 0.22UF, 6.3V, MLCC, 0201; Capacitance:0.22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.22UF, 6.3V, MLCC, 0201; Capacitance:0.22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 77AH4493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
77AH4493
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 77AH4493
CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10407-6-ND 490-10407-1-ND 1041252-GRM033R60J224ME15D 60-GRM033R60J224ME15D GRM033R60J224ME15D 65AH6953 77AH4493
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R60J224ME15D 0.22UF 6.3V Capacitor Ceramic Capacitors Cap, 0.22Uf, 6.3V, Mlcc, 0201; Capacitance Murata Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details