Murata Electronics Ceramic Capacitors - GRM033R60J224KE15D GRM033R60J224KE15D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041251-GRM033R60J22 4KE15D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): C0603X5R0J224K030BB; GRM033R60J224KE90D; GRM033R60J224KE90J; Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041251-GRM033R60J22 4KE15D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): C0603X5R0J224K030BB; GRM033R60J224KE90D; GRM033R60J224KE90J; Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R60J224KE15D - 1041251-GRM033R60J224KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J224KE15D
1041251-GRM033R60J224KE15D
Ceramic Capacitors - GRM033R60J224KE15D 1041251-GRM033R60J224KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041251-GRM033R60J22 4KE15D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): C0603X5R0J224K030BB; GRM033R60J224KE90D; GRM033R60J224KE90J; Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041251-GRM033R60J224KE15D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): C0603X5R0J224K030BB; GRM033R60J224KE90D; GRM033R60J224KE90J;
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851581 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851581
MLCCs - Multilayer Ceramic Capacitors 1851581
Murata GRM033R60J224KE15D

Murata GRM033R60J224KE15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852023 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852023
MLCCs - Multilayer Ceramic Capacitors 1852023
Murata GRM033R60J224KE15D

Murata GRM033R60J224KE15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852023P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852023P
MLCCs - Multilayer Ceramic Capacitors 1852023P
Murata GRM033R60J224KE15D

Murata GRM033R60J224KE15D

Supplier's Site
Singapore, Singapore
0.22UF 6.3V Capacitor
60-GRM033R60J224KE15D
0.22UF 6.3V Capacitor 60-GRM033R60J224KE15D
CAP CER 0.22UF 6.3V X5R 0201 Product overview: GRM033R60J224KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J224KE15 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X5R 0201 Product overview: GRM033R60J224KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J224KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10406-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10406-2-ND
Ceramic Capacitors 490-10406-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10406-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10406-1-ND
Ceramic Capacitors 490-10406-1-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10406-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10406-6-ND
Ceramic Capacitors 490-10406-6-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J224KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J224KE15D
Ceramic Capacitors GRM033R60J224KE15D
CAP CER 0.22UF 6.3V X5R 0201

CAP CER 0.22UF 6.3V X5R 0201

Supplier's Site Datasheet
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 65AH6952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
65AH6952
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 65AH6952
CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.22Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 94AC8892 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0201; Capacitance Murata
94AC8892
Cap, 0.22Uf, 6.3V, Mlcc, 0201; Capacitance Murata 94AC8892
CAP, 0.22UF, 6.3V, MLCC, 0201; Capacitance:0.22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.22UF, 6.3V, MLCC, 0201; Capacitance:0.22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041251-GRM033R60J224KE15D 1851581 1852023P 60-GRM033R60J224KE15D 490-10406-2-ND 490-10406-6-ND GRM033R60J224KE15D 65AH6952 94AC8892
Product Name Ceramic Capacitors - GRM033R60J224KE15D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.22UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.22Uf, 6.3V, Mlcc, 0201; Capacitance Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Film Capacitors - 1833335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details