Murata Electronics 0.022UF 6.3V Capacitor GRM033R60J223KE01D

Description
CAP CER 0.022UF 6.3V X5R 0201 Product overview: GRM033R60J223KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J223KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.022UF 6.3V X5R 0201 Product overview: GRM033R60J223KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J223KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF 6.3V Capacitor
60-GRM033R60J223KE01D
0.022UF 6.3V Capacitor 60-GRM033R60J223KE01D
CAP CER 0.022UF 6.3V X5R 0201 Product overview: GRM033R60J223KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J223KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 6.3V X5R 0201 Product overview: GRM033R60J223KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J223KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3169-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3169-1-ND
Ceramic Capacitors 490-3169-1-ND
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3169-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3169-2-ND
Ceramic Capacitors 490-3169-2-ND
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3169-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3169-6-ND
Ceramic Capacitors 490-3169-6-ND
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J223KE01D - 775169-GRM033R60J223KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J223KE01D
775169-GRM033R60J223KE01D
Ceramic Capacitors - GRM033R60J223KE01D 775169-GRM033R60J223KE01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775169-GRM033R60J223 KE01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X5R0J223K030BC; GRT033R60J223KE01J; GRT033R60J223KE01D; GRT033R60J223KE01W; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775169-GRM033R60J223KE01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603X5R0J223K030BC; GRT033R60J223KE01J; GRT033R60J223KE01D; GRT033R60J223KE01W;
Introduction Date: August 25, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 0.022Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 65AH6951 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
65AH6951
Cap, 0.022Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 65AH6951
CAP, 0.022UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.022UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.022 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata - 51R6559 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.022 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata
51R6559
Multilayer Ceramic Capacitor, Grm Series, 0.022 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata 51R6559
Multilayer Ceramic Capacitor, GRM Series, 0.022 - F, - 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.022 - F, - 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J223KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J223KE01D
Ceramic Capacitors GRM033R60J223KE01D
CAP CER 0.022UF 6.3V X5R 0201

CAP CER 0.022UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R60J223KE01D 490-3169-1-ND 490-3169-6-ND 775169-GRM033R60J223KE01D 65AH6951 51R6559 GRM033R60J223KE01D
Product Name 0.022UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R60J223KE01D Cap, 0.022Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata Multilayer Ceramic Capacitor, Grm Series, 0.022 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details