Murata Electronics 0.012UF 6.3V Capacitor GRM033R60J123KE01D

Description
CAP CER 0.012UF 6.3V X5R 0201 Product overview: GRM033R60J123KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J123KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.012UF 6.3V X5R 0201 Product overview: GRM033R60J123KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J123KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.012UF 6.3V Capacitor
60-GRM033R60J123KE01D
0.012UF 6.3V Capacitor 60-GRM033R60J123KE01D
CAP CER 0.012UF 6.3V X5R 0201 Product overview: GRM033R60J123KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J123KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.012UF 6.3V X5R 0201 Product overview: GRM033R60J123KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J123KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J123KE01D - 775166-GRM033R60J123KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J123KE01D
775166-GRM033R60J123KE01D
Ceramic Capacitors - GRM033R60J123KE01D 775166-GRM033R60J123KE01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775166-GRM033R60J123 KE01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.012μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201X5R123K6.3TRP F; CC0201KRX5R5BB123; GRM033R60J123KE01W; GRM033R60J123KE01J; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775166-GRM033R60J123KE01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.012μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): NMC0201X5R123K6.3TRPF; CC0201KRX5R5BB123; GRM033R60J123KE01W; GRM033R60J123KE01J;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J123KE01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033R60J123KE01D-ND
Ceramic Capacitors GRM033R60J123KE01D-ND
0.012µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.012µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J123KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J123KE01D
Ceramic Capacitors GRM033R60J123KE01D
CAP CER 0.012UF 6.3V X5R 0201

CAP CER 0.012UF 6.3V X5R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM033R60J123KE01D
CAP CER 0.012UF 6.3V X5R 0201

CAP CER 0.012UF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R60J123KE01D 775166-GRM033R60J123KE01D GRM033R60J123KE01D-ND GRM033R60J123KE01D GRM033R60J123KE01D
Product Name 0.012UF 6.3V Capacitor Ceramic Capacitors - GRM033R60J123KE01D Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Film Capacitors - 106K050CS4-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers