Murata Electronics Capacitors - Ceramic Capacitors GRM033R60J105ME11D

Description
Win Source Part Number: 1023777-GRM033R60J10 5ME11D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM033R60J105ME11E,4 90-17063-6-ND,490-17 063-1-ND,490-16363-6 ,490-17063-2-ND,490- 17063-1,490-16363-2, 490-16363-1,490-1706 3-2,490-17063-6 Base Product Number: GRM033R60J
Request a Quote Datasheet
Description
Win Source Part Number: 1023777-GRM033R60J10 5ME11D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM033R60J105ME11E,4 90-17063-6-ND,490-17 063-1-ND,490-16363-6 ,490-17063-2-ND,490- 17063-1,490-16363-2, 490-16363-1,490-1706 3-2,490-17063-6 Base Product Number: GRM033R60J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1023777-GRM033R60J105ME11D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1023777-GRM033R60J105ME11D
Capacitors - Ceramic Capacitors 1023777-GRM033R60J105ME11D
Win Source Part Number: 1023777-GRM033R60J10 5ME11D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM033R60J105ME11E,4 90-17063-6-ND,490-17 063-1-ND,490-16363-6 ,490-17063-2-ND,490- 17063-1,490-16363-2, 490-16363-1,490-1706 3-2,490-17063-6 Base Product Number: GRM033R60J

Win Source Part Number: 1023777-GRM033R60J105ME11D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM033R60J105ME11E,490-17063-6-ND,490-17063-1-ND,490-16363-6,490-17063-2-ND,490-17063-1,490-16363-2,490-16363-1,490-17063-2,490-17063-6
Base Product Number: GRM033R60J

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
60-GRM033R60J105ME11D
1UF 6.3V Capacitor 60-GRM033R60J105ME11D
CAP CER 1UF 6.3V X5R 0201 Product overview: GRM033R60J105ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J105ME11 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X5R 0201 Product overview: GRM033R60J105ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J105ME11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R60J105ME11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R60J105ME11D
6.3V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J105ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J105ME11D
Ceramic Capacitors GRM033R60J105ME11D
CAP CER 1UF 6.3V X5R 0201

CAP CER 1UF 6.3V X5R 0201

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1533 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
03AJ1533
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 03AJ1533
CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1023777-GRM033R60J105ME11D 60-GRM033R60J105ME11D GRM033R60J105ME11D GRM033R60J105ME11D 03AJ1533
Product Name Capacitors - Ceramic Capacitors 1UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C221K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details