Murata Electronics Ceramic Capacitors GRM033R60J104ME19J

Description
0.1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R60J104ME19JTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R60J104ME19JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 6.3V X5R 0201

CAP CER 0.1UF 6.3V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R60J104ME19JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 6.3V X5R 0201

CAP CER 0.1UF 6.3V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J104ME19J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J104ME19J
Ceramic Capacitors GRM033R60J104ME19J
CAP CER 0.1UF 6.3V X5R 0201

CAP CER 0.1UF 6.3V X5R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM033R60J104ME19J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R60J104ME19J
Capacitors - Ceramic Capacitors GRM033R60J104ME19J
CAP CER 0.1UF 6.3V X5R 0201

CAP CER 0.1UF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R60J104ME19JTR-ND 490-GRM033R60J104ME19JDKR-ND GRM033R60J104ME19J GRM033R60J104ME19J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers