Murata Electronics Capacitors - Ceramic Capacitors GRM033R60J104JE19D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330463-GRM033R60J10 4JE19D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16364-6,490-1636 4-2,490-16364-1 Base Product Number: GRM033R60J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330463-GRM033R60J10 4JE19D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16364-6,490-1636 4-2,490-16364-1 Base Product Number: GRM033R60J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330463-GRM033R60J104JE19D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330463-GRM033R60J104JE19D
Capacitors - Ceramic Capacitors 1330463-GRM033R60J104JE19D
Manufacturer: Murata Electronics Win Source Part Number: 1330463-GRM033R60J10 4JE19D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16364-6,490-1636 4-2,490-16364-1 Base Product Number: GRM033R60J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330463-GRM033R60J104JE19D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16364-6,490-16364-2,490-16364-1
Base Product Number: GRM033R60J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-GRM033R60J104JE19D
0.1UF 6.3V Capacitor 60-GRM033R60J104JE19D
CAP CER 0.1UF 6.3V X5R 0201 Product overview: GRM033R60J104JE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J104JE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X5R 0201 Product overview: GRM033R60J104JE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J104JE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R60J104JE19D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R60J104JE19D
6.3V 100nF X5R ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100nF X5R ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 92AH8252 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
92AH8252
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 92AH8252
CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J104JE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J104JE19D
Ceramic Capacitors GRM033R60J104JE19D
CAP CER 0.1UF 6.3V X5R 0201

CAP CER 0.1UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330463-GRM033R60J104JE19D 60-GRM033R60J104JE19D GRM033R60J104JE19D 92AH8252 GRM033R60J104JE19D
Product Name Capacitors - Ceramic Capacitors 0.1UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Capacitors - 1725644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details