Murata Power Solutions Ceramic Capacitors - GRM033R60J103KA01D GRM033R60J103KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775165-GRM033R60J103 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X5R0J103KT; GRT033R60J103KE01W; GRT033R60J103KE01D; GRT033R60J103KE01J; Introduction Date: December 27, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775165-GRM033R60J103 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X5R0J103KT; GRT033R60J103KE01W; GRT033R60J103KE01D; GRT033R60J103KE01J; Introduction Date: December 27, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R60J103KA01D - 775165-GRM033R60J103KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J103KA01D
775165-GRM033R60J103KA01D
Ceramic Capacitors - GRM033R60J103KA01D 775165-GRM033R60J103KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775165-GRM033R60J103 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X5R0J103KT; GRT033R60J103KE01W; GRT033R60J103KE01D; GRT033R60J103KE01J; Introduction Date: December 27, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775165-GRM033R60J103KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603X5R0J103KT; GRT033R60J103KE01W; GRT033R60J103KE01D; GRT033R60J103KE01J;
Introduction Date: December 27, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-5403-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5403-1-ND
Ceramic Capacitors 490-5403-1-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5403-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5403-2-ND
Ceramic Capacitors 490-5403-2-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5403-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5403-6-ND
Ceramic Capacitors 490-5403-6-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 6.3V Capacitor
60-GRM033R60J103KA01D
10000PF 6.3V Capacitor 60-GRM033R60J103KA01D
CAP CER 10000PF 6.3V X5R 0201 Product overview: GRM033R60J103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J103KA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 6.3V X5R 0201 Product overview: GRM033R60J103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J103KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J103KA01D
Ceramic Capacitors GRM033R60J103KA01D
CAP CER 10000PF 6.3V X5R 0201

CAP CER 10000PF 6.3V X5R 0201

Supplier's Site Datasheet
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 65AH6948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Murata
65AH6948
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Murata 65AH6948
CAP, 0.01UF, 6.3V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.01UF, 6.3V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 92AH8251 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
92AH8251
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 92AH8251
CAP, 0.01UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.01UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775165-GRM033R60J103KA01D 490-5403-1-ND 490-5403-6-ND 60-GRM033R60J103KA01D GRM033R60J103KA01D 65AH6948 92AH8251
Product Name Ceramic Capacitors - GRM033R60J103KA01D Ceramic Capacitors Ceramic Capacitors 10000PF 6.3V Capacitor Ceramic Capacitors Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Murata Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
RADIAL MONOLITHIC CAPACITORS 270PF 200V10% - 70186094 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details