Murata Electronics Ceramic Capacitors GRM033R60G225ME47D

Description
2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13222-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13222-2-ND
Ceramic Capacitors 490-13222-2-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13222-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13222-1-ND
Ceramic Capacitors 490-13222-1-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13222-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13222-6-ND
Ceramic Capacitors 490-13222-6-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 2.2Uf, 4V, Mlcc, 0201 Rohs Compliant Murata - 92AH4928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 4V, Mlcc, 0201 Rohs Compliant Murata
92AH4928
Cap, 2.2Uf, 4V, Mlcc, 0201 Rohs Compliant Murata 92AH4928
CAP, 2.2UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2.2UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-13222-2-ND 490-13222-6-ND 92AH4928
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 4V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details