Murata Electronics Ceramic Capacitors GRM033R60G105MEA2D

Description
1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote
Description
1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 1µF, 4Vdc MLCC capacitor (part number 77AH4492) features a capacitance tolerance of ±20% and is compliant with the X5R temperature characteristics standard. It operates effectively within a temperature range of -55°C to 85°C, with a capacitance change rate of ±15.0%. The capacitor is packaged in a compact 0201 (0603M) size, measuring 0.6mm x 0.3mm x 0.3mm, and has a typical mass of 0.33mg per piece. It is available in various packaging options, including paper taping, with minimum order quantities ranging from 15,000 to 50,000 units depending on the packaging type. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Murata 1µF, 4Vdc MLCC capacitor (part number 77AH4492) features a capacitance tolerance of ±20% and is compliant with the X5R temperature characteristics standard. It operates effectively within a temperature range of -55°C to 85°C, with a capacitance change rate of ±15.0%. The capacitor is packaged in a compact 0201 (0603M) size, measuring 0.6mm x 0.3mm x 0.3mm, and has a typical mass of 0.33mg per piece. It is available in various packaging options, including paper taping, with minimum order quantities ranging from 15,000 to 50,000 units depending on the packaging type. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11352-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11352-1-ND
Ceramic Capacitors 490-11352-1-ND
1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11352-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11352-6-ND
Ceramic Capacitors 490-11352-6-ND
1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11352-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11352-2-ND
Ceramic Capacitors 490-11352-2-ND
1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R60G105MEA2D - 872888-GRM033R60G105MEA2D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60G105MEA2D
872888-GRM033R60G105MEA2D
Ceramic Capacitors - GRM033R60G105MEA2D 872888-GRM033R60G105MEA2D
Manufacturer: Murata Electronics North America Win Source Part Number: 872888-GRM033R60G105 MEA2D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM033R60G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM033R60G105MEA2D-N D, 490-17077-6-ND, GRM033R60G105MEA2E, 490-17077-1, 490-17077-1-ND, 490-17077-2, 490-17077-2-ND, 490-17077-6, GRM033R60G105MEA2D-N DL, Q7989377, 490-11352-6, Q6543206, 490-11352-1, 490-11352-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872888-GRM033R60G105MEA2D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM033R60G
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM033R60G105MEA2D-ND, 490-17077-6-ND, GRM033R60G105MEA2E, 490-17077-1, 490-17077-1-ND, 490-17077-2, 490-17077-2-ND, 490-17077-6, GRM033R60G105MEA2D-NDL, Q7989377, 490-11352-6, Q6543206, 490-11352-1, 490-11352-2

Buy Now Datasheet
Singapore, Singapore
1UF 4V Capacitor
60-GRM033R60G105MEA2D
1UF 4V Capacitor 60-GRM033R60G105MEA2D
CAP CER 1UF 4V X5R 0201 Product overview: GRM033R60G105MEA2D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60G105MEA2 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 4V X5R 0201 Product overview: GRM033R60G105MEA2D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60G105MEA2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Uf, 4Vdc, Mlcc, 0201 Rohs Compliant Murata - 65AH6946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 4Vdc, Mlcc, 0201 Rohs Compliant Murata
65AH6946
Cap, 1Uf, 4Vdc, Mlcc, 0201 Rohs Compliant Murata 65AH6946
CAP, 1UF, 4VDC, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 4VDC, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 4Vdc, Mlcc, 0201 Rohs Compliant Murata - 77AH4492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 4Vdc, Mlcc, 0201 Rohs Compliant Murata
77AH4492
Cap, 1Uf, 4Vdc, Mlcc, 0201 Rohs Compliant Murata 77AH4492
CAP, 1UF, 4VDC, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 4VDC, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R60G105MEA2D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R60G105MEA2D
4V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

4V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11352-1-ND 490-11352-6-ND 872888-GRM033R60G105MEA2D 60-GRM033R60G105MEA2D 65AH6946 GRM033R60G105MEA2D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R60G105MEA2D 1UF 4V Capacitor Cap, 1Uf, 4Vdc, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details