Murata Electronics Ceramic Capacitors GRM033D80E225ME47D

Description
2.2µF ±20% 2.5V Ceramic Capacitor X6T 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 2.5V Ceramic Capacitor X6T 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18653-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18653-6-ND
Ceramic Capacitors 490-18653-6-ND
2.2µF ±20% 2.5V Ceramic Capacitor X6T 0201 (0603 Metric)

2.2µF ±20% 2.5V Ceramic Capacitor X6T 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18653-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18653-2-ND
Ceramic Capacitors 490-18653-2-ND
2.2µF ±20% 2.5V Ceramic Capacitor X6T 0201 (0603 Metric)

2.2µF ±20% 2.5V Ceramic Capacitor X6T 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18653-1-ND
Ceramic Capacitors 490-18653-1-ND
2.2µF ±20% 2.5V Ceramic Capacitor X6T 0201 (0603 Metric)

2.2µF ±20% 2.5V Ceramic Capacitor X6T 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-18653-6-ND 490-18653-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M500J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details