Murata Electronics Ceramic Capacitors GRM033C81A473ME05D

Description
0.047µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17004-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17004-1-ND
Ceramic Capacitors 490-17004-1-ND
0.047µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.047µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17004-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17004-6-ND
Ceramic Capacitors 490-17004-6-ND
0.047µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.047µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17004-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17004-2-ND
Ceramic Capacitors 490-17004-2-ND
0.047µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.047µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033C81A473ME05D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C81A473ME05D
Ceramic Capacitors GRM033C81A473ME05D
CAP CER 0.047UF 10V X6S 0201

CAP CER 0.047UF 10V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17004-1-ND 490-17004-6-ND GRM033C81A473ME05D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers