Murata Electronics 1UF 10V Capacitor GRM033C81A105ME05D

Description
CAP CER 1UF 10V X6S 0201 Product overview: GRM033C81A105ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C81A105ME05 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 10V X6S 0201 Product overview: GRM033C81A105ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C81A105ME05 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 10V Capacitor
60-GRM033C81A105ME05D
1UF 10V Capacitor 60-GRM033C81A105ME05D
CAP CER 1UF 10V X6S 0201 Product overview: GRM033C81A105ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C81A105ME05 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X6S 0201 Product overview: GRM033C81A105ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C81A105ME05D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13219-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13219-1-ND
Ceramic Capacitors 490-13219-1-ND
1µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13219-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13219-6-ND
Ceramic Capacitors 490-13219-6-ND
1µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13219-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13219-2-ND
Ceramic Capacitors 490-13219-2-ND
1µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 974252-GRM033C81A105ME05D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974252-GRM033C81A105ME05D
Capacitors - Ceramic Capacitors 974252-GRM033C81A105ME05D
Win Source Part Number: 974252-GRM033C81A105 ME05D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X6S Thickness (Max): 0.015" (0.39mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-17003-1,490-1321 9-1,490-13219-2,490- 17003-6-ND,GRM033C81 A105ME05E,490-13219- 6,490-17003-2-ND,490 -17003-6,490-17003-1 -ND,490-17003-2 Base Product Number: GRM033C81A

Win Source Part Number: 974252-GRM033C81A105ME05D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Thickness (Max): 0.015" (0.39mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-17003-1,490-13219-1,490-13219-2,490-17003-6-ND,GRM033C81A105ME05E,490-13219-6,490-17003-2-ND,490-17003-6,490-17003-1-ND,490-17003-2
Base Product Number: GRM033C81A

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033C81A105ME05D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033C81A105ME05D
10V 1uF X6S ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X6S ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Murata - 65AH6941 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Murata
65AH6941
Cap, 1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Murata 65AH6941
CAP, 1UF, 10VDC, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 10VDC, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Murata - 92AH8248 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Murata
92AH8248
Cap, 1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Murata 92AH8248
CAP, 1UF, 10VDC, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 10VDC, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033C81A105ME05D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C81A105ME05D
Ceramic Capacitors GRM033C81A105ME05D
CAP CER 1UF 10V X6S 0201

CAP CER 1UF 10V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033C81A105ME05D 490-13219-1-ND 490-13219-6-ND 974252-GRM033C81A105ME05D GRM033C81A105ME05D 65AH6941 GRM033C81A105ME05D
Product Name 1UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details