0.082µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
CAP CER 0.082UF 6.3V X6S 0201
CAP CER 0.082UF 6.3V X6S 0201
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-10399-2-ND | GRM033C80J823KE15D | GRM033C80J823KE15D |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF |