Murata Electronics Ceramic Capacitors GRM033C80J683KE15D

Description
0.068µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10397-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10397-1-ND
Ceramic Capacitors 490-10397-1-ND
0.068µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.068µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10397-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10397-6-ND
Ceramic Capacitors 490-10397-6-ND
0.068µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.068µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10397-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10397-2-ND
Ceramic Capacitors 490-10397-2-ND
0.068µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.068µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-10397-1-ND 490-10397-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details