Murata Electronics Ceramic Capacitors GRM033C80J473KE19D

Description
0.047µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6139-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6139-6-ND
Ceramic Capacitors 490-6139-6-ND
0.047µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6139-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6139-1-ND
Ceramic Capacitors 490-6139-1-ND
0.047µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6139-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6139-2-ND
Ceramic Capacitors 490-6139-2-ND
0.047µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033C80J473KE19D - 745862-GRM033C80J473KE19D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033C80J473KE19D
745862-GRM033C80J473KE19D
Ceramic Capacitors - GRM033C80J473KE19D 745862-GRM033C80J473KE19D
Manufacturer: Murata Electronics North America Win Source Part Number: 745862-GRM033C80J473 KE19D Manufacturer Homepage: www.murata.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 745862-GRM033C80J473KE19D
Manufacturer Homepage: www.murata.com
Reference case: SMD
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.047UF 6.3V Capacitor
60-GRM033C80J473KE19D
0.047UF 6.3V Capacitor 60-GRM033C80J473KE19D
CAP CER 0.047UF 6.3V X6S 0201 Product overview: GRM033C80J473KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J473KE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 6.3V X6S 0201 Product overview: GRM033C80J473KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J473KE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033C80J473KE19D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033C80J473KE19D
6.3V 47nF X6S ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 47nF X6S ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 97AH9609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Murata
97AH9609
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Murata 97AH9609
CAP, 0.047UF, 6.3V, MLCC, 0201; Capacitance:0.047µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047UF, 6.3V, MLCC, 0201; Capacitance:0.047µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033C80J473KE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80J473KE19D
Ceramic Capacitors GRM033C80J473KE19D
CAP CER 0.047UF 6.3V X6S 0201

CAP CER 0.047UF 6.3V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6139-6-ND 490-6139-1-ND 745862-GRM033C80J473KE19D 60-GRM033C80J473KE19D GRM033C80J473KE19D 97AH9609 GRM033C80J473KE19D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033C80J473KE19D 0.047UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details