Murata Electronics Ceramic Capacitors GRM033C80J333KE01D

Description
0.033µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17011-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17011-1-ND
Ceramic Capacitors 490-17011-1-ND
0.033µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.033µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17011-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17011-2-ND
Ceramic Capacitors 490-17011-2-ND
0.033µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.033µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17011-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17011-6-ND
Ceramic Capacitors 490-17011-6-ND
0.033µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.033µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033C80J333KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80J333KE01D
Ceramic Capacitors GRM033C80J333KE01D
CAP CER 0.033UF 6.3V X6S 0201

CAP CER 0.033UF 6.3V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17011-1-ND 490-17011-6-ND GRM033C80J333KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details