Murata Electronics Ceramic Capacitors GRM033C80J224KE90D

Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10392-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10392-1-ND
Ceramic Capacitors 490-10392-1-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10392-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10392-2-ND
Ceramic Capacitors 490-10392-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10392-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10392-6-ND
Ceramic Capacitors 490-10392-6-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329481-GRM033C80J224KE90D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329481-GRM033C80J224KE90D
Capacitors - Ceramic Capacitors 1329481-GRM033C80J224KE90D
Manufacturer: Murata Electronics Win Source Part Number: 1329481-GRM033C80J22 4KE90D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-17010-2,GRM033C8 0J224KE90E,490-10392 -1,490-17010-1,490-1 7010-2-ND,490-17010- 1-ND,490-10392-2,490 -10392-6 Base Product Number: GRM033C80J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329481-GRM033C80J224KE90D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-17010-2,GRM033C80J224KE90E,490-10392-1,490-17010-1,490-17010-2-ND,490-17010-1-ND,490-10392-2,490-10392-6
Base Product Number: GRM033C80J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.22UF 6.3V Capacitor
60-GRM033C80J224KE90D
0.22UF 6.3V Capacitor 60-GRM033C80J224KE90D
CAP CER 0.22UF 6.3V X6S 0201 Product overview: GRM033C80J224KE90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J224KE90 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X6S 0201 Product overview: GRM033C80J224KE90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J224KE90D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1532 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
03AJ1532
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 03AJ1532
CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 92AH4924 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
92AH4924
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 92AH4924
CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033C80J224KE90D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80J224KE90D
Ceramic Capacitors GRM033C80J224KE90D
CAP CER 0.22UF 6.3V X6S 0201

CAP CER 0.22UF 6.3V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10392-1-ND 490-10392-6-ND 1329481-GRM033C80J224KE90D 60-GRM033C80J224KE90D 03AJ1532 GRM033C80J224KE90D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.22UF 6.3V Capacitor Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details