Murata Electronics Ceramic Capacitors GRM033C80J105ME05D

Description
1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13218-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13218-1-ND
Ceramic Capacitors 490-13218-1-ND
1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13218-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13218-6-ND
Ceramic Capacitors 490-13218-6-ND
1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13218-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13218-2-ND
Ceramic Capacitors 490-13218-2-ND
1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
60-GRM033C80J105ME05D
1UF 6.3V Capacitor 60-GRM033C80J105ME05D
CAP CER 1UF 6.3V X6S 0201 Product overview: GRM033C80J105ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J105ME05 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X6S 0201 Product overview: GRM033C80J105ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J105ME05D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358339-GRM033C80J105ME05D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358339-GRM033C80J105ME05D
Capacitors - Ceramic Capacitors 1358339-GRM033C80J105ME05D
Win Source Part Number: 1358339-GRM033C80J10 5ME05D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM033C80J Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 6.3V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6S Thickness (Max): 0.015" (0.39mm)

Win Source Part Number: 1358339-GRM033C80J105ME05D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM033C80J
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X6S
Thickness (Max): 0.015" (0.39mm)

Buy Now Datasheet
Ceramic Capacitors - GRM033C80J105ME05D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80J105ME05D
Ceramic Capacitors GRM033C80J105ME05D
CAP CER 1UF 6.3V X6S 0201

CAP CER 1UF 6.3V X6S 0201

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1531 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
03AJ1531
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 03AJ1531
CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 92AH4923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
92AH4923
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 92AH4923
CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13218-1-ND 490-13218-6-ND 60-GRM033C80J105ME05D 1358339-GRM033C80J105ME05D GRM033C80J105ME05D 03AJ1531
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers