Murata Electronics Capacitors - Ceramic Capacitors GRM033C80J104ME84D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328675-GRM033C80J10 4ME84D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-9981-1,490-9981- 2,GRM033C80J104ME84D -ND,490-9981-6 Base Product Number: GRM033C80J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328675-GRM033C80J10 4ME84D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-9981-1,490-9981- 2,GRM033C80J104ME84D -ND,490-9981-6 Base Product Number: GRM033C80J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1328675-GRM033C80J104ME84D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328675-GRM033C80J104ME84D
Capacitors - Ceramic Capacitors 1328675-GRM033C80J104ME84D
Manufacturer: Murata Electronics Win Source Part Number: 1328675-GRM033C80J10 4ME84D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-9981-1,490-9981- 2,GRM033C80J104ME84D -ND,490-9981-6 Base Product Number: GRM033C80J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328675-GRM033C80J104ME84D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-9981-1,490-9981-2,GRM033C80J104ME84D-ND,490-9981-6
Base Product Number: GRM033C80J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-GRM033C80J104ME84D
0.1UF 6.3V Capacitor 60-GRM033C80J104ME84D
CAP CER 0.1UF 6.3V X6S 0201 Product overview: GRM033C80J104ME84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J104ME84 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X6S 0201 Product overview: GRM033C80J104ME84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J104ME84D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1328675-GRM033C80J104ME84D 60-GRM033C80J104ME84D
Product Name Capacitors - Ceramic Capacitors 0.1UF 6.3V Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details