Murata Electronics Ceramic Capacitors GRM033C80J104ME15D

Description
0.1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10391-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10391-2-ND
Ceramic Capacitors 490-10391-2-ND
0.1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10391-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10391-1-ND
Ceramic Capacitors 490-10391-1-ND
0.1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10391-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10391-6-ND
Ceramic Capacitors 490-10391-6-ND
0.1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851575 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851575
MLCCs - Multilayer Ceramic Capacitors 1851575
Murata GRM033C80J104ME15D

Murata GRM033C80J104ME15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851852 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851852
MLCCs - Multilayer Ceramic Capacitors 1851852
Murata GRM033C80J104ME15D

Murata GRM033C80J104ME15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851852P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851852P
MLCCs - Multilayer Ceramic Capacitors 1851852P
Murata GRM033C80J104ME15D

Murata GRM033C80J104ME15D

Supplier's Site
Capacitors - Ceramic Capacitors - 1328590-GRM033C80J104ME15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328590-GRM033C80J104ME15D
Capacitors - Ceramic Capacitors 1328590-GRM033C80J104ME15D
Manufacturer: Murata Electronics Win Source Part Number: 1328590-GRM033C80J10 4ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10391-2,490-1039 1-1,490-10391-6 Base Product Number: GRM033C80J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328590-GRM033C80J104ME15D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10391-2,490-10391-1,490-10391-6
Base Product Number: GRM033C80J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-GRM033C80J104ME15D
0.1UF 6.3V Capacitor 60-GRM033C80J104ME15D
CAP CER 0.1UF 6.3V X6S 0201 Product overview: GRM033C80J104ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J104ME15 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X6S 0201 Product overview: GRM033C80J104ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J104ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 66AH5991 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata
66AH5991
Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata 66AH5991
CAP, 0.1UF, 6.3V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 6.3V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10391-2-ND 490-10391-6-ND 1851575 1851852P 1328590-GRM033C80J104ME15D 60-GRM033C80J104ME15D 66AH5991
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 0.1UF 6.3V Capacitor Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details