Murata Electronics Ceramic Capacitors - GRM033C80G224ME90D GRM033C80G224ME90D

Description
Manufacturer: Murata Electronics Win Source Part Number: 802168-GRM033C80G224 ME90D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6S Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 802168-GRM033C80G224 ME90D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6S Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033C80G224ME90D - 802168-GRM033C80G224ME90D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033C80G224ME90D
802168-GRM033C80G224ME90D
Ceramic Capacitors - GRM033C80G224ME90D 802168-GRM033C80G224ME90D
Manufacturer: Murata Electronics Win Source Part Number: 802168-GRM033C80G224 ME90D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6S Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 802168-GRM033C80G224ME90D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X6S
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-16736-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16736-6-ND
Ceramic Capacitors 490-16736-6-ND
0.22µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16736-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16736-2-ND
Ceramic Capacitors 490-16736-2-ND
0.22µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16736-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16736-1-ND
Ceramic Capacitors 490-16736-1-ND
0.22µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 4V Capacitor
60-GRM033C80G224ME90D
0.22UF 4V Capacitor 60-GRM033C80G224ME90D
CAP CER 0.22UF 4V X6S 0201 Product overview: GRM033C80G224ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80G224ME90 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 4V X6S 0201 Product overview: GRM033C80G224ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80G224ME90D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033C80G224ME90D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80G224ME90D
Ceramic Capacitors GRM033C80G224ME90D
CAP CER 0.22UF 4V X6S 0201

CAP CER 0.22UF 4V X6S 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.22uF 4.0volts X6S 20% - 535-GRM033C80G224ME90D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.22uF 4.0volts X6S 20%
535-GRM033C80G224ME90D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.22uF 4.0volts X6S 20% 535-GRM033C80G224ME90D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.22uF 4.0volts X6S 20%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.22uF 4.0volts X6S 20%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 802168-GRM033C80G224ME90D 490-16736-6-ND 490-16736-2-ND 60-GRM033C80G224ME90D GRM033C80G224ME90D 535-GRM033C80G224ME90D
Product Name Ceramic Capacitors - GRM033C80G224ME90D Ceramic Capacitors Ceramic Capacitors 0.22UF 4V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.22uF 4.0volts X6S 20%
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts 4 volts 4 volts 4 volts
WVAC 4 volts 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details