Murata Electronics Ceramic Capacitors GRM033C80G105ME05D

Description
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18622-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18622-2-ND
Ceramic Capacitors 490-18622-2-ND
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18622-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18622-6-ND
Ceramic Capacitors 490-18622-6-ND
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18622-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18622-1-ND
Ceramic Capacitors 490-18622-1-ND
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033C80G105ME05D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80G105ME05D
Ceramic Capacitors GRM033C80G105ME05D
CAP CER 1UF 4V X6S 0201

CAP CER 1UF 4V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-18622-2-ND 490-18622-6-ND GRM033C80G105ME05D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M40R225M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details