Murata Electronics Ceramic Capacitors GRM033C80G104KE19J

Description
0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6138-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6138-2-ND
Ceramic Capacitors 490-6138-2-ND
0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6138-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6138-1-ND
Ceramic Capacitors 490-6138-1-ND
0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6138-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6138-6-ND
Ceramic Capacitors 490-6138-6-ND
0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033C80G104KE19J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80G104KE19J
Ceramic Capacitors GRM033C80G104KE19J
CAP CER 0.1UF 4V X6S 0201

CAP CER 0.1UF 4V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6138-2-ND 490-6138-6-ND GRM033C80G104KE19J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details