Murata Electronics Ceramic Capacitors GRM033C80G104KE19D

Description
0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4514-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4514-6-ND
Ceramic Capacitors 490-4514-6-ND
0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4514-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4514-1-ND
Ceramic Capacitors 490-4514-1-ND
0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4514-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4514-2-ND
Ceramic Capacitors 490-4514-2-ND
0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 4V Capacitor
60-GRM033C80G104KE19D
0.1UF 4V Capacitor 60-GRM033C80G104KE19D
CAP CER 0.1UF 4V X6S 0201 Product overview: GRM033C80G104KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80G104KE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 4V X6S 0201 Product overview: GRM033C80G104KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80G104KE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329480-GRM033C80G104KE19D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329480-GRM033C80G104KE19D
Capacitors - Ceramic Capacitors 1329480-GRM033C80G104KE19D
Manufacturer: Murata Electronics Win Source Part Number: 1329480-GRM033C80G10 4KE19D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 4V Temperature Coefficient: X6S Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-17015-6-ND,490-1 7015-2-ND,490-17015- 1-ND,490-4514-6,490- 17015-6,GRM033C80G10 4KE19E,490-4514-1,49 0-4514-2,490-17015-2 ,490-17015-1 Base Product Number: GRM033C80G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329480-GRM033C80G104KE19D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 4V
Temperature Coefficient: X6S
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-17015-6-ND,490-17015-2-ND,490-17015-1-ND,490-4514-6,490-17015-6,GRM033C80G104KE19E,490-4514-1,490-4514-2,490-17015-2,490-17015-1
Base Product Number: GRM033C80G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 0.1Uf, 4V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 4V, Mlcc, 0201 Rohs Compliant Murata
64AJ4313
Cap, 0.1Uf, 4V, Mlcc, 0201 Rohs Compliant Murata 64AJ4313
CAP, 0.1UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4514-6-ND 490-4514-1-ND 60-GRM033C80G104KE19D 1329480-GRM033C80G104KE19D 64AJ4313
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 4V Capacitor Capacitors - Ceramic Capacitors Cap, 0.1Uf, 4V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011307 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details