Murata Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers GRM033C80E475ME05D

Description
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance: ±20% Termination Style: Solder Length: 0.50' (152.4mm)
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance: ±20% Termination Style: Solder Length: 0.50' (152.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance: ±20% Termination Style: Solder Length: 0.50' (152.4mm)

Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance: ±20%
Termination Style: Solder
Length: 0.50' (152.4mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - DS32ELX0421SQX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type LCC48
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - 74LVT241BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details