Murata Electronics 0.1UF 16V Capacitor GRM033C71C104ME14D

Description
CAP CER 0.1UF 16V X7S 0201 Product overview: GRM033C71C104ME14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C71C104ME14 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V X7S 0201 Product overview: GRM033C71C104ME14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C71C104ME14 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 16V Capacitor
60-GRM033C71C104ME14D
0.1UF 16V Capacitor 60-GRM033C71C104ME14D
CAP CER 0.1UF 16V X7S 0201 Product overview: GRM033C71C104ME14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C71C104ME14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7S 0201 Product overview: GRM033C71C104ME14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C71C104ME14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330022-GRM033C71C104ME14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330022-GRM033C71C104ME14D
Capacitors - Ceramic Capacitors 1330022-GRM033C71C104ME14D
Manufacturer: Murata Electronics Win Source Part Number: 1330022-GRM033C71C10 4ME14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X7S Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10388-6,490-1038 8-2,490-10388-1 Base Product Number: GRM033C71C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330022-GRM033C71C104ME14D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X7S
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10388-6,490-10388-2,490-10388-1
Base Product Number: GRM033C71C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-10388-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10388-6-ND
Ceramic Capacitors 490-10388-6-ND
0.1µF ±20% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10388-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10388-2-ND
Ceramic Capacitors 490-10388-2-ND
0.1µF ±20% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10388-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10388-1-ND
Ceramic Capacitors 490-10388-1-ND
0.1µF ±20% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 92AH4922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
92AH4922
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 92AH4922
CAP, 0.1UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
03AJ1530
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 03AJ1530
CAP, 0.1UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM033C71C104ME14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C71C104ME14D
Ceramic Capacitors GRM033C71C104ME14D
CAP CER 0.1UF 16V X7S 0201

CAP CER 0.1UF 16V X7S 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033C71C104ME14D 1330022-GRM033C71C104ME14D 490-10388-6-ND 490-10388-2-ND 92AH4922 GRM033C71C104ME14D
Product Name 0.1UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details