Murata Electronics Ceramic Capacitors GRM033C71A104KE14D

Description
0.1µF ±10% 10V Ceramic Capacitor X7S 0201 (0603 Metric)
Request a Quote
Description
0.1µF ±10% 10V Ceramic Capacitor X7S 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1061020-GRM033C71A104KE14D is a ceramic capacitor with a nominal capacitance of 0.1 µF and a rated voltage of 10V. It features a temperature coefficient of X7S, which indicates stable capacitance over a wide temperature range of -55°C to 125°C. The capacitor is packaged in a compact 0201 (0603 metric) size, with dimensions of 0.60mm x 0.30mm and a maximum thickness of 0.33mm. It has a capacitance tolerance of ±10%, making it suitable for general-purpose applications. The component is designed for surface mount technology (MLCC) and is supplied on tape and reel, with a standard package quantity of 15,000 units. The product is compliant with various industry standards and is categorized under ECCN EAR99.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1061020-GRM033C71A104KE14D is a ceramic capacitor with a nominal capacitance of 0.1 µF and a rated voltage of 10V. It features a temperature coefficient of X7S, which indicates stable capacitance over a wide temperature range of -55°C to 125°C. The capacitor is packaged in a compact 0201 (0603 metric) size, with dimensions of 0.60mm x 0.30mm and a maximum thickness of 0.33mm. It has a capacitance tolerance of ±10%, making it suitable for general-purpose applications. The component is designed for surface mount technology (MLCC) and is supplied on tape and reel, with a standard package quantity of 15,000 units. The product is compliant with various industry standards and is categorized under ECCN EAR99.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14450-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14450-6-ND
Ceramic Capacitors 490-14450-6-ND
0.1µF ±10% 10V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14450-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14450-2-ND
Ceramic Capacitors 490-14450-2-ND
0.1µF ±10% 10V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14450-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14450-1-ND
Ceramic Capacitors 490-14450-1-ND
0.1µF ±10% 10V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1061020-GRM033C71A104KE14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061020-GRM033C71A104KE14D
Capacitors - Ceramic Capacitors 1061020-GRM033C71A104KE14D
Win Source Part Number: 1061020-GRM033C71A10 4KE14D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7S Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM033C70J104KE14D; GRM033C70J104ME14J; GRM033C70J104ME14DGR M033C71A104KE14D.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16997-2-ND,490-1 4450-2,490-16997-1-N D,490-16997-6,490-14 450-1,490-16997-6-ND ,490-16997-2,GRM033C 71A104KE14E,490-1445 0-6,490-16997-1 Base Product Number: GRM033C71A

Win Source Part Number: 1061020-GRM033C71A104KE14D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7S
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRM033C70J104KE14D; GRM033C70J104ME14J; GRM033C70J104ME14DGRM033C71A104KE14D.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-16997-2-ND,490-14450-2,490-16997-1-ND,490-16997-6,490-14450-1,490-16997-6-ND,490-16997-2,GRM033C71A104KE14E,490-14450-6,490-16997-1
Base Product Number: GRM033C71A

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851751 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851751
MLCCs - Multilayer Ceramic Capacitors 1851751
Murata GRM033C71A104KE14D

Murata GRM033C71A104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851751P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851751P
MLCCs - Multilayer Ceramic Capacitors 1851751P
Murata GRM033C71A104KE14D

Murata GRM033C71A104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851572 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851572
MLCCs - Multilayer Ceramic Capacitors 1851572
Murata GRM033C71A104KE14D

Murata GRM033C71A104KE14D

Supplier's Site
Singapore, Singapore
0.1UF 10V Capacitor
60-GRM033C71A104KE14D
0.1UF 10V Capacitor 60-GRM033C71A104KE14D
CAP CER 0.1UF 10V X7S 0201 Product overview: GRM033C71A104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C71A104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X7S 0201 Product overview: GRM033C71A104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C71A104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033C71A104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C71A104KE14D
Ceramic Capacitors GRM033C71A104KE14D
CAP CER 0.1UF 10V X7S 0201

CAP CER 0.1UF 10V X7S 0201

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Murata - 94AC8888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Murata
94AC8888
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Murata 94AC8888
CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 65AH6937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
65AH6937
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 65AH6937
CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14450-6-ND 490-14450-2-ND 1061020-GRM033C71A104KE14D 1851751 1851751P 60-GRM033C71A104KE14D GRM033C71A104KE14D 94AC8888 65AH6937
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.1UF 10V Capacitor Ceramic Capacitors Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Murata Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB202K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details