Murata Electronics Ceramic Capacitors GRM033C70J104KE14D

Description
0.1µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17675-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17675-6-ND
Ceramic Capacitors 490-17675-6-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17675-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17675-1-ND
Ceramic Capacitors 490-17675-1-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17675-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17675-2-ND
Ceramic Capacitors 490-17675-2-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-GRM033C70J104KE14D
0.1UF 6.3V Capacitor 60-GRM033C70J104KE14D
CAP CER 0.1UF 6.3V X7S 0201 Product overview: GRM033C70J104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C70J104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X7S 0201 Product overview: GRM033C70J104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C70J104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329382-GRM033C70J104KE14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329382-GRM033C70J104KE14D
Capacitors - Ceramic Capacitors 1329382-GRM033C70J104KE14D
Manufacturer: Murata Electronics Win Source Part Number: 1329382-GRM033C70J10 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7S Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16996-6-ND,490-1 7675-6,GRM033C70J104 KE14E,490-16996-6,49 0-16996-1-ND,490-176 75-1,490-17675-2,490 -16996-2-ND,490-1699 6-2,490-16996-1 Base Product Number: GRM033C70J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329382-GRM033C70J104KE14D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7S
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16996-6-ND,490-17675-6,GRM033C70J104KE14E,490-16996-6,490-16996-1-ND,490-17675-1,490-17675-2,490-16996-2-ND,490-16996-2,490-16996-1
Base Product Number: GRM033C70J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM033C70J104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C70J104KE14D
Ceramic Capacitors GRM033C70J104KE14D
CAP CER 0.1UF 6.3V X7S 0201

CAP CER 0.1UF 6.3V X7S 0201

Supplier's Site Datasheet
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 92AH4921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
92AH4921
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 92AH4921
CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
03AJ1529
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 03AJ1529
CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17675-6-ND 490-17675-1-ND 60-GRM033C70J104KE14D 1329382-GRM033C70J104KE14D GRM033C70J104KE14D 92AH4921
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers