CAP CER 0.1UF 6.3V B 0201
CAP CER 0.1UF 6.3V B 0201
CAP CER 0.1UF 6.3V B 0201
Cap Ceramic 0.1uF 6.3V B 10% Pad SMD 0201 85°C T/R Product overview: GRM033B30J104KE18D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033B30J104KE18
100nF ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM033B30J104KE18DDKR-ND | 490-GRM033B30J104KE18DTR-ND | 60-GRM033B30J104KE18D | GRM033B30J104KE18D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 0.1uF 6.3V Capacitor | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |