Murata Power Solutions Ceramic Capacitors - GRM033B11A682KA01D GRM033B11A682KA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115737-GRM033B11A68 2KA01D Voltage Rating: 10 V Length: 600 µm Capacitance: 6.8 nF Tolerance: 10 % Thickness: 300 µm Height: 300 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115737-GRM033B11A68 2KA01D Voltage Rating: 10 V Length: 600 µm Capacitance: 6.8 nF Tolerance: 10 % Thickness: 300 µm Height: 300 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033B11A682KA01D - 1115737-GRM033B11A682KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033B11A682KA01D
1115737-GRM033B11A682KA01D
Ceramic Capacitors - GRM033B11A682KA01D 1115737-GRM033B11A682KA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115737-GRM033B11A68 2KA01D Voltage Rating: 10 V Length: 600 µm Capacitance: 6.8 nF Tolerance: 10 % Thickness: 300 µm Height: 300 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115737-GRM033B11A682KA01D
Voltage Rating: 10 V
Length: 600 µm
Capacitance: 6.8 nF
Tolerance: 10 %
Thickness: 300 µm
Height: 300 µm
Material: Ceramic
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 10 V
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
SMD 0.0068uF 10V Capacitor
60-GRM033B11A682KA01D
SMD 0.0068uF 10V Capacitor 60-GRM033B11A682KA01D
Cap Ceramic 0.0068uF 10V B 10% Pad SMD 0201 85°C T/R Product overview: GRM033B11A682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033B11A682KA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0068uF 10V B 10% Pad SMD 0201 85°C T/R Product overview: GRM033B11A682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033B11A682KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1115737-GRM033B11A682KA01D 60-GRM033B11A682KA01D
Product Name Ceramic Capacitors - GRM033B11A682KA01D SMD 0.0068uF 10V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details