Murata Electronics Ceramic Capacitors GRM0337U1H8R9DD01D

Description
8.9pF ±0.5pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.9pF ±0.5pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0337U1H8R9DD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0337U1H8R9DD01D-ND
Ceramic Capacitors GRM0337U1H8R9DD01D-ND
8.9pF ±0.5pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)

8.9pF ±0.5pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM0337U1H8R9DD01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187UVG016MFBJ - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers