5.5pF ±0.5pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | GRM0337U1H5R5DD01D-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 50 volts |