Murata Electronics Ceramic Capacitors GRM0337U1H5R2DD01D

Description
5.2pF ±0.5pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.2pF ±0.5pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0337U1H5R2DD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0337U1H5R2DD01D-ND
Ceramic Capacitors GRM0337U1H5R2DD01D-ND
5.2pF ±0.5pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)

5.2pF ±0.5pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM0337U1H5R2DD01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details