Murata Electronics Ceramic Capacitors GRM0336T1E9R9DD01D

Description
9.9pF ±0.5pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.9pF ±0.5pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0336T1E9R9DD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0336T1E9R9DD01D-ND
Ceramic Capacitors GRM0336T1E9R9DD01D-ND
9.9pF ±0.5pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)

9.9pF ±0.5pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM0336T1E9R9DD01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details