Murata Electronics Ceramic Capacitors GRM0336T1E8R0CD01D

Description
8pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)
Request a Quote Datasheet
Description
8pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0336T1E8R0CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0336T1E8R0CD01D-ND
Ceramic Capacitors GRM0336T1E8R0CD01D-ND
8pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)

8pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0336T1E8R0CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0336T1E8R0CD01D
Ceramic Capacitors GRM0336T1E8R0CD01D
CAP CER 8PF 25V T2H 0201

CAP CER 8PF 25V T2H 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM0336T1E8R0CD01D-ND GRM0336T1E8R0CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1943408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details