Murata Electronics Ceramic Capacitors GRM0336T1E4R7CD01D

Description
4.7pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0336T1E4R7CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0336T1E4R7CD01D-ND
Ceramic Capacitors GRM0336T1E4R7CD01D-ND
4.7pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)

4.7pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0336T1E4R7CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0336T1E4R7CD01D
Ceramic Capacitors GRM0336T1E4R7CD01D
CAP CER 4.7PF 25V T2H 0201

CAP CER 4.7PF 25V T2H 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM0336T1E4R7CD01D-ND GRM0336T1E4R7CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 224SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers