Murata Electronics Ceramic Capacitors GRM0336S1E820JD01D

Description
82pF ±5% 25V Ceramic Capacitor S2H 0201 (0603 Metric)
Request a Quote Datasheet
Description
82pF ±5% 25V Ceramic Capacitor S2H 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0336S1E820JD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0336S1E820JD01D-ND
Ceramic Capacitors GRM0336S1E820JD01D-ND
82pF ±5% 25V Ceramic Capacitor S2H 0201 (0603 Metric)

82pF ±5% 25V Ceramic Capacitor S2H 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0336S1E820JD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0336S1E820JD01D
Ceramic Capacitors GRM0336S1E820JD01D
CAP CER 82PF 25V S2H 0201

CAP CER 82PF 25V S2H 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM0336S1E820JD01D-ND GRM0336S1E820JD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details