Murata Electronics Ceramic Capacitors GRM0336S1E6R8DD01D

Description
6.8pF ±0.5pF 25V Ceramic Capacitor S2H 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 25V Ceramic Capacitor S2H 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0336S1E6R8DD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0336S1E6R8DD01D-ND
Ceramic Capacitors GRM0336S1E6R8DD01D-ND
6.8pF ±0.5pF 25V Ceramic Capacitor S2H 0201 (0603 Metric)

6.8pF ±0.5pF 25V Ceramic Capacitor S2H 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0336S1E6R8DD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0336S1E6R8DD01D
Ceramic Capacitors GRM0336S1E6R8DD01D
CAP CER 6.8PF 25V S2H 0201

CAP CER 6.8PF 25V S2H 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM0336S1E6R8DD01D-ND GRM0336S1E6R8DD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Capacitors - 1725504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details