Murata Electronics Ceramic Capacitors GRM0336R1E9R7DD01D

Description
9.7pF ±0.5pF 25V Ceramic Capacitor R2H 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.7pF ±0.5pF 25V Ceramic Capacitor R2H 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0336R1E9R7DD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0336R1E9R7DD01D-ND
Ceramic Capacitors GRM0336R1E9R7DD01D-ND
9.7pF ±0.5pF 25V Ceramic Capacitor R2H 0201 (0603 Metric)

9.7pF ±0.5pF 25V Ceramic Capacitor R2H 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM0336R1E9R7DD01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details