Murata Electronics Ceramic Capacitors GRM0336R1E7R1DD01D

Description
7.1pF ±0.5pF 25V Ceramic Capacitor R2H 0201 (0603 Metric)
Request a Quote Datasheet
Description
7.1pF ±0.5pF 25V Ceramic Capacitor R2H 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0336R1E7R1DD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0336R1E7R1DD01D-ND
Ceramic Capacitors GRM0336R1E7R1DD01D-ND
7.1pF ±0.5pF 25V Ceramic Capacitor R2H 0201 (0603 Metric)

7.1pF ±0.5pF 25V Ceramic Capacitor R2H 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0336R1E7R1DD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0336R1E7R1DD01D
Ceramic Capacitors GRM0336R1E7R1DD01D
CAP CER 7.1PF 25V R2H 0201

CAP CER 7.1PF 25V R2H 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM0336R1E7R1DD01D-ND GRM0336R1E7R1DD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details